R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady alarm / surveillance notice sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is designed with a white background and text and/or image color(s) of black / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This alarm / surveillance notice sign is manufactured with the following image: security surveillance symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: SECURITY NOTICE THIS PROPERTY IS PROTECTED BY ELECTRONIC SURVEILLANCE. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-122552-ND | 754473-71497 |
| Product Name | Signs, Nameplates, Posters | Brady B-401 High Impact Polystyrene Rectangle White Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - 122552 |
| Materials of Construction | Polyester | High Impact Polystyrene |