Brady Corporation Signs, Nameplates, Posters 122549

Description
SECURITY SIGN
Request a Quote Datasheet
Description
SECURITY SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122549-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122549-ND
Signs, Nameplates, Posters 2267-122549-ND
SECURITY SIGN

SECURITY SIGN

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - 122549 - 754473-71494 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - 122549
754473-71494
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - 122549 754473-71494
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: PRIVATE PROPERTY NO TRESPASSING VIOLATORS WILL BE PROSECUTED. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: PRIVATE PROPERTY NO TRESPASSING VIOLATORS WILL BE PROSECUTED. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122549-ND 754473-71494
Product Name Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - 122549
Materials of Construction Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details