R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady eyewash & shower sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is designed with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This eyewash & shower sign is printed with the following image: eye wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: EYE WASH STATION. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, OSHA 29 CFR 1910.151 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-122537-ND | 754473-71482 |
| Product Name | Signs, Nameplates, Posters | Brady B-401 Polystyrene Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EYE WASH STATION - 122537 |
| Materials of Construction | Polyester | Polystyrene |