Brady Corporation Brady B-401 Polystyrene White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED - 122524 122524

Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady litter & cigarette disposal sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is manufactured with a white background and text and/or image color(s) of black / blue. This sign is written in English with the following text: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady litter & cigarette disposal sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is manufactured with a white background and text and/or image color(s) of black / blue. This sign is written in English with the following text: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-401 Polystyrene White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED - 122524 - 754473-71467 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED - 122524
754473-71467
Brady B-401 Polystyrene White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED - 122524 754473-71467
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady litter & cigarette disposal sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is manufactured with a white background and text and/or image color(s) of black / blue. This sign is written in English with the following text: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady litter & cigarette disposal sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is manufactured with a white background and text and/or image color(s) of black / blue. This sign is written in English with the following text: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-71467
Product Name Brady B-401 Polystyrene White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED - 122524
Materials of Construction Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 655345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0023 ft (0.0070 dm)
View Details