Brady Corporation Signs, Nameplates, Posters 122509

Description
BILINGUAL SIGN
Request a Quote Datasheet
Description
BILINGUAL SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122509-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122509-ND
Signs, Nameplates, Posters 2267-122509-ND
BILINGUAL SIGN

BILINGUAL SIGN

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Confined Space Sign - 10 in Width x 7 in Height - Language English / Spanish - 122509 - 754473-71451 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Confined Space Sign - 10 in Width x 7 in Height - Language English / Spanish - 122509
754473-71451
Brady B-401 Polystyrene Rectangle White Confined Space Sign - 10 in Width x 7 in Height - Language English / Spanish - 122509 754473-71451
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This confined space sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: CONFINED SPACE ENTER BY PERMIT ONLY / AREA CONFINADA. ENTRADA SOLO CON AUTORIZACION. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This confined space sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: CONFINED SPACE ENTER BY PERMIT ONLY / AREA CONFINADA. ENTRADA SOLO CON AUTORIZACION. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122509-ND 754473-71451
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Confined Space Sign - 10 in Width x 7 in Height - Language English / Spanish - 122509
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 8134457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Chemical; Toxic
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details