Brady Corporation Signs, Nameplates, Posters 122500

Description
EYE WASH SIGN
Request a Quote Datasheet
Description
EYE WASH SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122500-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122500-ND
Signs, Nameplates, Posters 2267-122500-ND
EYE WASH SIGN

EYE WASH SIGN

Buy Now Datasheet
Brady B-401 Polystyrene Eyewash & Shower Sign - TEXT: EYE WASH SIGN - 122500 - 754473-71442 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Eyewash & Shower Sign - TEXT: EYE WASH SIGN - 122500
754473-71442
Brady B-401 Polystyrene Eyewash & Shower Sign - TEXT: EYE WASH SIGN - 122500 754473-71442
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady eyewash & shower sign is made from polystyrene which is the B-401 Brady Material Code. This SKU is written in English with the following text: EYE WASH SIGN. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady eyewash & shower sign is made from polystyrene which is the B-401 Brady Material Code. This SKU is written in English with the following text: EYE WASH SIGN. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122500-ND 754473-71442
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Eyewash & Shower Sign - TEXT: EYE WASH SIGN - 122500
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 3655675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pvc
Features Adhesive Backed
View Details