NOT AN EXIT WITH PICTO
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady door, gate & pathway sign is constructed using polystyrene which is the B-401 Brady Material Code. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This door, gate & pathway sign is designed with the following image: not an exit symbol. This sign is written in English with the following text: NOT AN EXIT. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-122494-ND | 754473-71435 |
| Product Name | Signs, Nameplates, Posters | Brady B-401 Polystyrene Door, Gate & Pathway Sign - TEXT: NOT AN EXIT - 122494 |
| Materials of Construction | Polyester | Polystyrene |