Brady Corporation Signs, Nameplates, Posters 122492

Description
NO EXIT
Request a Quote Datasheet
Description
NO EXIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122492-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122492-ND
Signs, Nameplates, Posters 2267-122492-ND
NO EXIT

NO EXIT

Buy Now Datasheet
Brady B-401 High Impact Polystyrene No Exit Sign - TEXT: NO EXIT - 122492 - 754473-71433 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene No Exit Sign - TEXT: NO EXIT - 122492
754473-71433
Brady B-401 High Impact Polystyrene No Exit Sign - TEXT: NO EXIT - 122492 754473-71433
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady no exit sign is made from high impact polystyrene which is the B-401 Brady Material Code. This sign is written in English with the following text: NO EXIT. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady no exit sign is made from high impact polystyrene which is the B-401 Brady Material Code. This sign is written in English with the following text: NO EXIT. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122492-ND 754473-71433
Product Name Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene No Exit Sign - TEXT: NO EXIT - 122492
Materials of Construction Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details