Brady Corporation Signs, Nameplates, Posters 122487

Description
SECURITY NOTICE
Request a Quote Datasheet
Description
SECURITY NOTICE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122487-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122487-ND
Signs, Nameplates, Posters 2267-122487-ND
SECURITY NOTICE

SECURITY NOTICE

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - 122487 - 754473-71427 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - 122487
754473-71427
Brady B-401 High Impact Polystyrene Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - 122487 754473-71427
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady alarm / surveillance notice sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is printed with a white background and text and/or image color(s) of black / yellow. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This alarm / surveillance notice sign is manufactured with the following image: security surveillance symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: SECURITY NOTICE THIS PROPERTY IS PROTECTED BY ELECTRONIC SURVEILLANCE. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady alarm / surveillance notice sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is printed with a white background and text and/or image color(s) of black / yellow. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This alarm / surveillance notice sign is manufactured with the following image: security surveillance symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: SECURITY NOTICE THIS PROPERTY IS PROTECTED BY ELECTRONIC SURVEILLANCE. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122487-ND 754473-71427
Product Name Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - 122487
Materials of Construction Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 1366415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Plastic / Film; Vinyl
Width 23.62 inches (600 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details