Brady Corporation Signs, Nameplates, Posters 122474

Description
MAINTENANCE SIGN
Request a Quote Datasheet
Description
MAINTENANCE SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122474-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122474-ND
Signs, Nameplates, Posters 2267-122474-ND
MAINTENANCE SIGN

MAINTENANCE SIGN

Buy Now Datasheet
Brady B-401 Polystyrene Blue Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: KEEP THIS PLACE CLEAN AND ORDERLY - 122474 - 754473-71413 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Blue Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: KEEP THIS PLACE CLEAN AND ORDERLY - 122474
754473-71413
Brady B-401 Polystyrene Blue Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: KEEP THIS PLACE CLEAN AND ORDERLY - 122474 754473-71413
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is designed with a blue background and text and/or image color(s) of white. This item is written in English with the following text: KEEP THIS PLACE CLEAN AND ORDERLY. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is designed with a blue background and text and/or image color(s) of white. This item is written in English with the following text: KEEP THIS PLACE CLEAN AND ORDERLY. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122474-ND 754473-71413
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Blue Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: KEEP THIS PLACE CLEAN AND ORDERLY - 122474
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Prohibition Signs - 1745994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pvc
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details