Brady Corporation Signs, Nameplates, Posters 122465

Description
FIRE SIGN
Request a Quote Datasheet
Description
FIRE SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122465-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122465-ND
Signs, Nameplates, Posters 2267-122465-ND
FIRE SIGN

FIRE SIGN

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE HOSE - 122465 - 754473-71404 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE HOSE - 122465
754473-71404
Brady B-401 High Impact Polystyrene Rectangle White Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE HOSE - 122465 754473-71404
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: fire hose symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: FIRE HOSE. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA 29 CFR 1910.158 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: fire hose symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: FIRE HOSE. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA 29 CFR 1910.158 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122465-ND 754473-71404
Product Name Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE HOSE - 122465
Materials of Construction Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Protective clothing
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details