Brady Corporation Signs, Nameplates, Posters 122461

Description
EYEWASH/SHOWER
Request a Quote Datasheet
Description
EYEWASH/SHOWER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122461-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122461-ND
Signs, Nameplates, Posters 2267-122461-ND
EYEWASH/SHOWER

EYEWASH/SHOWER

Buy Now Datasheet
Brady B-555 Aluminum Eyewash & Shower Sign - TEXT: EYEWASH / SHOWER - 122461 - 754473-71400 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Eyewash & Shower Sign - TEXT: EYEWASH / SHOWER - 122461
754473-71400
Brady B-555 Aluminum Eyewash & Shower Sign - TEXT: EYEWASH / SHOWER - 122461 754473-71400
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady eyewash & shower sign is made from aluminum which is the B-555 Brady Material Code. This product is written in English with the following text: EYEWASH / SHOWER. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady eyewash & shower sign is made from aluminum which is the B-555 Brady Material Code. This product is written in English with the following text: EYEWASH / SHOWER. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122461-ND 754473-71400
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Eyewash & Shower Sign - TEXT: EYEWASH / SHOWER - 122461
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Security Signs - 4935297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details