Brady Corporation Signs, Nameplates, Posters 122453

Description
SAFETY SIGN
Request a Quote Datasheet
Description
SAFETY SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122453-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122453-ND
Signs, Nameplates, Posters 2267-122453-ND
SAFETY SIGN

SAFETY SIGN

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - TEXT: THIS DOOR TO REMAIN UNLOCKED DURING BUSINESS HOURS - 122453 - 754473-71391 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - TEXT: THIS DOOR TO REMAIN UNLOCKED DURING BUSINESS HOURS - 122453
754473-71391
Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - TEXT: THIS DOOR TO REMAIN UNLOCKED DURING BUSINESS HOURS - 122453 754473-71391
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady door, gate & pathway sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: THIS DOOR TO REMAIN UNLOCKED DURING BUSINESS HOURS. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady door, gate & pathway sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: THIS DOOR TO REMAIN UNLOCKED DURING BUSINESS HOURS. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122453-ND 754473-71391
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - TEXT: THIS DOOR TO REMAIN UNLOCKED DURING BUSINESS HOURS - 122453
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safe Condition Signs - 286121 - RS Components, Ltd.
Specs
Materials of Construction Self Adhesive Vinyl
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details