STOP SOUND HORN PROCEED
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady stop signs, traffic control signs & banners sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: STOP SOUND HORN PROCEED SLOWLY. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, MUTCD, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-122447-ND | 754473-71384 |
| Product Name | Signs, Nameplates, Posters | Brady B-555 Aluminum Rectangle Red Stop Signs, Traffic Control Signs & Banners Sign - 10 in Width x 7 in Height - TEXT: STOP SOUND HORN PROCEED SLOWLY - 122447 |
| Materials of Construction | Metal | Metal; Aluminum |