Brady Corporation Signs, Nameplates, Posters 122426

Description
DIRECTIONAL & EXIT SIGN
Request a Quote Datasheet
Description
DIRECTIONAL & EXIT SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122426-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122426-ND
Signs, Nameplates, Posters 2267-122426-ND
DIRECTIONAL & EXIT SIGN

DIRECTIONAL & EXIT SIGN

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Red Shutoff Location Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY SHUT OFF - 122426 - 754473-71361 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Red Shutoff Location Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY SHUT OFF - 122426
754473-71361
Brady B-555 Aluminum Rectangle Red Shutoff Location Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY SHUT OFF - 122426 754473-71361
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady shutoff location sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: EMERGENCY SHUT OFF. Some signs support inside use only, while others can be used indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady shutoff location sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: EMERGENCY SHUT OFF. Some signs support inside use only, while others can be used indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122426-ND 754473-71361
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Red Shutoff Location Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY SHUT OFF - 122426
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details