Brady Corporation Signs, Nameplates, Posters 122402

Description
BILINGUAL SIGN
Request a Quote Datasheet
Description
BILINGUAL SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122402-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122402-ND
Signs, Nameplates, Posters 2267-122402-ND
BILINGUAL SIGN

BILINGUAL SIGN

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - Language English / Spanish - 122402 - 754473-71337 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - Language English / Spanish - 122402
754473-71337
Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - Language English / Spanish - 122402 754473-71337
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is designed with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This eyewash & shower sign is designed with the following image: shower & eye wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: EMERGENCY SHOWER AND EYE WASH / DUCHA DE EMERGENCIA Y PARA LAVADO DE OJOS. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is designed with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This eyewash & shower sign is designed with the following image: shower & eye wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: EMERGENCY SHOWER AND EYE WASH / DUCHA DE EMERGENCIA Y PARA LAVADO DE OJOS. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122402-ND 754473-71337
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - Language English / Spanish - 122402
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Disability Signs - 2267871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed; Bilingual / Multilingual
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details