Brady Corporation Signs, Nameplates, Posters 122401

Description
BILINGUAL SIGN 7X10
Request a Quote Datasheet
Description
BILINGUAL SIGN 7X10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122401-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122401-ND
Signs, Nameplates, Posters 2267-122401-ND
BILINGUAL SIGN 7X10

BILINGUAL SIGN 7X10

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: WATCH FOR LIFT TRUCKS / CUIDADO CON LOS MONTACARGAS - 122 - 754473-71336 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: WATCH FOR LIFT TRUCKS / CUIDADO CON LOS MONTACARGAS - 122
754473-71336
Brady B-555 Aluminum Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: WATCH FOR LIFT TRUCKS / CUIDADO CON LOS MONTACARGAS - 122 754473-71336
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady truck & forklift warehouse traffic sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is designed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This truck & forklift warehouse traffic sign is designed with the following image: forklift symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: WATCH FOR LIFT TRUCKS / CUIDADO CON LOS MONTACARGAS. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady truck & forklift warehouse traffic sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is designed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This truck & forklift warehouse traffic sign is designed with the following image: forklift symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: WATCH FOR LIFT TRUCKS / CUIDADO CON LOS MONTACARGAS. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122401-ND 754473-71336
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: WATCH FOR LIFT TRUCKS / CUIDADO CON LOS MONTACARGAS - 122
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Pipe Identification - 153766-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details