DIRECTIONAL & EXIT SIGN
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady in case of fire sign is constructed using aluminum which is the B-555 Brady Material Code. This sign is written in English with the following text: IN CASE OF FIRE DO NOT USE ELEVATORS.ETC. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-122393-ND | 754473-71327 |
| Product Name | Signs, Nameplates, Posters | Brady B-555 Aluminum In Case Of Fire Sign - TEXT: IN CASE OF FIRE DO NOT USE ELEVATORS.ETC - 122393 |
| Materials of Construction | Metal | Metal; Aluminum |