Brady Corporation Signs, Nameplates, Posters 122390

Description
INFORMATION SIGN
Request a Quote Datasheet
Description
INFORMATION SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122390-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122390-ND
Signs, Nameplates, Posters 2267-122390-ND
INFORMATION SIGN

INFORMATION SIGN

Buy Now Datasheet
Brady B-555 Aluminum Out of Service Sign - TEXT: OUT OF SERVICE DO NOT USE - 122390 - 754473-71323 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Out of Service Sign - TEXT: OUT OF SERVICE DO NOT USE - 122390
754473-71323
Brady B-555 Aluminum Out of Service Sign - TEXT: OUT OF SERVICE DO NOT USE - 122390 754473-71323
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady out of service sign is constructed using aluminum which is the B-555 Brady Material Code. This SKU is written in English with the following text: OUT OF SERVICE DO NOT USE. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady out of service sign is constructed using aluminum which is the B-555 Brady Material Code. This SKU is written in English with the following text: OUT OF SERVICE DO NOT USE. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122390-ND 754473-71323
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Out of Service Sign - TEXT: OUT OF SERVICE DO NOT USE - 122390
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7632014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Protective gloves
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details