Brady Corporation Signs, Nameplates, Posters 122381

Description
NOT AN EXIT WITH PICTO
Request a Quote Datasheet
Description
NOT AN EXIT WITH PICTO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122381-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122381-ND
Signs, Nameplates, Posters 2267-122381-ND
NOT AN EXIT WITH PICTO

NOT AN EXIT WITH PICTO

Buy Now Datasheet
Brady B-555 Aluminum Door, Gate & Pathway Sign - TEXT: NOT AN EXIT - 122381 - 754473-71314 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Door, Gate & Pathway Sign - TEXT: NOT AN EXIT - 122381
754473-71314
Brady B-555 Aluminum Door, Gate & Pathway Sign - TEXT: NOT AN EXIT - 122381 754473-71314
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady door, gate & pathway sign is manufactured using aluminum which is the B-555 Brady Material Code. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This door, gate & pathway sign is printed with the following image: not an exit symbol. This product is written in English with the following text: NOT AN EXIT. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady door, gate & pathway sign is manufactured using aluminum which is the B-555 Brady Material Code. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This door, gate & pathway sign is printed with the following image: not an exit symbol. This product is written in English with the following text: NOT AN EXIT. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122381-ND 754473-71314
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Door, Gate & Pathway Sign - TEXT: NOT AN EXIT - 122381
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 4113790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Explosive
Materials of Construction Pvc
Features Adhesive Backed
View Details