Brady Corporation Signs, Nameplates, Posters 122379

Description
STOP SOUND HORN PROCEED
Request a Quote Datasheet
Description
STOP SOUND HORN PROCEED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122379-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122379-ND
Signs, Nameplates, Posters 2267-122379-ND
STOP SOUND HORN PROCEED

STOP SOUND HORN PROCEED

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Red Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - TEXT: STOP SOUND HORN PROCEED SLOWLY - 122379 - 754473-71311 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Red Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - TEXT: STOP SOUND HORN PROCEED SLOWLY - 122379
754473-71311
Brady B-555 Aluminum Rectangle Red Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - TEXT: STOP SOUND HORN PROCEED SLOWLY - 122379 754473-71311
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: STOP SOUND HORN PROCEED SLOWLY. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, MUTCD, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: STOP SOUND HORN PROCEED SLOWLY. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, MUTCD, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122379-ND 754473-71311
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Red Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - TEXT: STOP SOUND HORN PROCEED SLOWLY - 122379
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details