Brady Corporation Signs, Nameplates, Posters 122378

Description
NO EXIT
Request a Quote Datasheet
Description
NO EXIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122378-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122378-ND
Signs, Nameplates, Posters 2267-122378-ND
NO EXIT

NO EXIT

Buy Now Datasheet
Brady B-555 Aluminum No Exit Sign - TEXT: NO EXIT - 122378 - 754473-71310 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum No Exit Sign - TEXT: NO EXIT - 122378
754473-71310
Brady B-555 Aluminum No Exit Sign - TEXT: NO EXIT - 122378 754473-71310
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady no exit sign is constructed using aluminum which is the B-555 Brady Material Code. This SKU is written in English with the following text: NO EXIT. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady no exit sign is constructed using aluminum which is the B-555 Brady Material Code. This SKU is written in English with the following text: NO EXIT. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122378-ND 754473-71310
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum No Exit Sign - TEXT: NO EXIT - 122378
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 1745994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pvc
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details