Brady Corporation Signs, Nameplates, Posters 122363

Description
ADMITTANCE SIGN
Request a Quote Datasheet
Description
ADMITTANCE SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122363-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122363-ND
Signs, Nameplates, Posters 2267-122363-ND
ADMITTANCE SIGN

ADMITTANCE SIGN

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: RESTRICTED AREA NO ADMITTANCE EMPLOYEES ONLY - 122363 - 754473-71294 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: RESTRICTED AREA NO ADMITTANCE EMPLOYEES ONLY - 122363
754473-71294
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: RESTRICTED AREA NO ADMITTANCE EMPLOYEES ONLY - 122363 754473-71294
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This restricted area / no trespassing sign is designed with the following image: no entry allowed symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: RESTRICTED AREA NO ADMITTANCE EMPLOYEES ONLY. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This restricted area / no trespassing sign is designed with the following image: no entry allowed symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: RESTRICTED AREA NO ADMITTANCE EMPLOYEES ONLY. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122363-ND 754473-71294
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: RESTRICTED AREA NO ADMITTANCE EMPLOYEES ONLY - 122363
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2013310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Bilingual / Multilingual
Height 0.6562 ft (2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details