R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady laser hazard sign is constructed using aluminum which is the B-555 Brady Material Code. Color is often an important factor for proper awareness and communication. This laser hazard sign is printed with a yellow background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: DANGER LASER LIGHT. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 754473-71276 |
| Product Name | Brady B-555 Aluminum Rectangle Yellow Laser Hazard Sign - TEXT: DANGER LASER LIGHT - 122348 |
| Safety / Warning Type | Radiation (X-ray, Gamma Rays) |