Brady Corporation Signs, Nameplates, Posters 122340

Description
FIRE SIGN
Request a Quote Datasheet
Description
FIRE SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122340-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122340-ND
Signs, Nameplates, Posters 2267-122340-ND
FIRE SIGN

FIRE SIGN

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Red Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE HOSE - 122340 - 754473-71267 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Red Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE HOSE - 122340
754473-71267
Brady B-555 Aluminum Rectangle Red Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE HOSE - 122340 754473-71267
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: FIRE HOSE. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.158 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: FIRE HOSE. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.158 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122340-ND 754473-71267
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Red Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE HOSE - 122340
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768035-9 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 1.24 inches (31.5 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details