Brady Corporation ToughStripe Die-Cut Black Letter L 121757

Description
ToughStripe Die-Cut Letters are ideal for marking aisle-ways, shipping & receiving docks, distribution, or other areas of your facility. Brady's ToughStripe material was developed for superior durability, easy application, and painless removal. The ToughStripe labels are more visible then paint, and can be applied and removed easily and quickly. ToughStripe® is a registered trademark of Brady Worldwide, Inc.
Description
ToughStripe Die-Cut Letters are ideal for marking aisle-ways, shipping & receiving docks, distribution, or other areas of your facility. Brady's ToughStripe material was developed for superior durability, easy application, and painless removal. The ToughStripe labels are more visible then paint, and can be applied and removed easily and quickly. ToughStripe® is a registered trademark of Brady Worldwide, Inc.

Suppliers

Company
Product
Description
Supplier Links
ToughStripe Die-Cut Black Letter L - 121757 - Brady Corporation
Milwaukee, WI, USA
ToughStripe Die-Cut Black Letter L
121757
ToughStripe Die-Cut Black Letter L 121757
ToughStripe Die-Cut Letters are ideal for marking aisle-ways, shipping & receiving docks, distribution, or other areas of your facility. Brady's ToughStripe material was developed for superior durability, easy application, and painless removal. The ToughStripe labels are more visible then paint, and can be applied and removed easily and quickly. ToughStripe® is a registered trademark of Brady Worldwide, Inc.

ToughStripe Die-Cut Letters are ideal for marking aisle-ways, shipping & receiving docks, distribution, or other areas of your facility. Brady's ToughStripe material was developed for superior durability, easy application, and painless removal. The ToughStripe labels are more visible then paint, and can be applied and removed easily and quickly.
ToughStripe® is a registered trademark of Brady Worldwide, Inc.

Supplier's Site
Brady Toughstripe B-514 Black Indoor Polyester Letter Label - 6 in Width - 8 in Height - 8 in Character Height - Printed Msg = L - 121757 - 754473-70979 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Toughstripe B-514 Black Indoor Polyester Letter Label - 6 in Width - 8 in Height - 8 in Character Height - Printed Msg = L - 121757
754473-70979
Brady Toughstripe B-514 Black Indoor Polyester Letter Label - 6 in Width - 8 in Height - 8 in Character Height - Printed Msg = L - 121757 754473-70979
The Brady Toughstripe letter label comes packaged 20 characters per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-514 letter label are: 6 in W x 8 in H. The character height measures 8 in. One of the important components to selecting the right product is the proper label and adhesive material. This letter label uses polyester for the label material and permanent rubber-based as the adhesive. Comes printed with specific number(s) or letter(s). On this item that would be L.

The Brady Toughstripe letter label comes packaged 20 characters per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-514 letter label are: 6 in W x 8 in H. The character height measures 8 in. One of the important components to selecting the right product is the proper label and adhesive material. This letter label uses polyester for the label material and permanent rubber-based as the adhesive. Comes printed with specific number(s) or letter(s). On this item that would be L.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 121757 754473-70979
Product Name ToughStripe Die-Cut Black Letter L Brady Toughstripe B-514 Black Indoor Polyester Letter Label - 6 in Width - 8 in Height - 8 in Character Height - Printed Msg = L - 121757
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-855 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
WHITE ALUMINUM HIGH TEMPERATURE LABEL - ML-3703 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Label Sheets - 4848840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.3740 inches (9.5 mm)
View Details