Brady Corporation GlobalMark Yellow 121556

Description
GlobalMark2 printer firmware version "25i" or higher is required to use these supplies. A FREE upgrade CF card (Cat# 123141 or 123142) is available from Brady Tech Support or Brady Customer support.
Description
GlobalMark2 printer firmware version "25i" or higher is required to use these supplies. A FREE upgrade CF card (Cat# 123141 or 123142) is available from Brady Tech Support or Brady Customer support.

Suppliers

Company
Product
Description
Supplier Links
GlobalMark Yellow - 121556 - Brady Corporation
Milwaukee, WI, USA
GlobalMark Yellow
121556
GlobalMark Yellow 121556
GlobalMark2 printer firmware version "25i" or higher is required to use these supplies. A FREE upgrade CF card (Cat# 123141 or 123142) is available from Brady Tech Support or Brady Customer support.

GlobalMark2 printer firmware version "25i" or higher is required to use these supplies. A FREE upgrade CF card (Cat# 123141 or 123142) is available from Brady Tech Support or Brady Customer support.

Supplier's Site
Brady B-595 Yellow Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 6.25 in Width - 121556 - 754473-70893 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-595 Yellow Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 6.25 in Width - 121556
754473-70893
Brady B-595 Yellow Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 6.25 in Width - 121556 754473-70893
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-595 continuous thermal transfer printer label roll are: 6.25 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-595 continuous thermal transfer printer label roll are: 6.25 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 121556 754473-70893
Product Name GlobalMark Yellow Brady B-595 Yellow Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 6.25 in Width - 121556
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 4425920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 2 inches (50.8 mm)
View Details
Push-button label - 210-847 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details
Extreme High Temperature Labels - XF-803 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; High Temperature
Color White
View Details