GlobalMark2 printer firmware version "25i" or higher is required to use these supplies. A FREE upgrade CF card (Cat# 123141 or 123142) is available from Brady Tech Support or Brady Customer support.
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-595 continuous thermal transfer printer label roll are: 6.25 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | 121555 | 754473-70892 |
| Product Name | GlobalMark White | Brady B-595 White Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 6.25 in Width - 121555 |
| Materials of Construction | Plastic / Film | Plastic / Film |