Brady Corporation GlobalMark ANSI Caution Tag 121545

Description
GlobalMark2 printer firmware version "25i" or higher is required to use these supplies. A FREE upgrade CF card (Cat# 123141 or 123142) is available from Brady Tech Support or Brady Customer support.
Description
GlobalMark2 printer firmware version "25i" or higher is required to use these supplies. A FREE upgrade CF card (Cat# 123141 or 123142) is available from Brady Tech Support or Brady Customer support.

Suppliers

Company
Product
Description
Supplier Links
GlobalMark ANSI Caution Tag - 121545 - Brady Corporation
Milwaukee, WI, USA
GlobalMark ANSI Caution Tag
121545
GlobalMark ANSI Caution Tag 121545
GlobalMark2 printer firmware version "25i" or higher is required to use these supplies. A FREE upgrade CF card (Cat# 123141 or 123142) is available from Brady Tech Support or Brady Customer support.

GlobalMark2 printer firmware version "25i" or higher is required to use these supplies. A FREE upgrade CF card (Cat# 123141 or 123142) is available from Brady Tech Support or Brady Customer support.

Supplier's Site
Brady B-551 Black / Yellow on White Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 3.25 in Width - 121545 - 754473-70881 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-551 Black / Yellow on White Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 3.25 in Width - 121545
754473-70881
Brady B-551 Black / Yellow on White Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 3.25 in Width - 121545 754473-70881
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-551 continuous thermal transfer printer label roll are: 3.25 in W. Supports thermal transfer printing. This particular label does not have an adhesive material.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-551 continuous thermal transfer printer label roll are: 3.25 in W. Supports thermal transfer printing. This particular label does not have an adhesive material.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 121545 754473-70881
Product Name GlobalMark ANSI Caution Tag Brady B-551 Black / Yellow on White Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 3.25 in Width - 121545
Materials of Construction Non-adhesive Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-855 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
High Temperature Overlaminate - XL-1501 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Translucent Amber
View Details
Pre-printed Labels - 7587951 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details