Brady Corporation GlobalMark OSHA Danger Tag 121544

Description
GlobalMark2 printer firmware version "25i" or higher is required to use these supplies. A FREE upgrade CF card (Cat# 123141 or 123142) is available from Brady Tech Support or Brady Customer support.
Description
GlobalMark2 printer firmware version "25i" or higher is required to use these supplies. A FREE upgrade CF card (Cat# 123141 or 123142) is available from Brady Tech Support or Brady Customer support.

Suppliers

Company
Product
Description
Supplier Links
GlobalMark OSHA Danger Tag - 121544 - Brady Corporation
Milwaukee, WI, USA
GlobalMark OSHA Danger Tag
121544
GlobalMark OSHA Danger Tag 121544
GlobalMark2 printer firmware version "25i" or higher is required to use these supplies. A FREE upgrade CF card (Cat# 123141 or 123142) is available from Brady Tech Support or Brady Customer support.

GlobalMark2 printer firmware version "25i" or higher is required to use these supplies. A FREE upgrade CF card (Cat# 123141 or 123142) is available from Brady Tech Support or Brady Customer support.

Supplier's Site
Brady B-551 Black / Red on White Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 3.25 in Width - 121544 - 754473-70880 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-551 Black / Red on White Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 3.25 in Width - 121544
754473-70880
Brady B-551 Black / Red on White Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 3.25 in Width - 121544 754473-70880
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-551 continuous thermal transfer printer label roll are: 3.25 in W. Supports thermal transfer printing. This particular label does not have an adhesive material.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-551 continuous thermal transfer printer label roll are: 3.25 in W. Supports thermal transfer printing. This particular label does not have an adhesive material.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 121544 754473-70880
Product Name GlobalMark OSHA Danger Tag Brady B-551 Black / Red on White Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 3.25 in Width - 121544
Materials of Construction Non-adhesive Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-858 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details
Pre-printed Labels - 4506007 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details
WHITE ALUMINUM HIGH TEMPERATURE LABEL - ML-3703 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details