Brady Corporation Brady B-7569 Black on White Square Vinyl Chemical Hazard Label - 4 in Width - 4 in Height - 121468 121468

Description
The Brady chemical hazard label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 chemical hazard label are: 4 in W x 4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This chemical hazard label uses vinyl for the label material and permanent acrylic as the adhesive.
Description
The Brady chemical hazard label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 chemical hazard label are: 4 in W x 4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This chemical hazard label uses vinyl for the label material and permanent acrylic as the adhesive.

Suppliers

Company
Product
Description
Supplier Links
Brady B-7569 Black on White Square Vinyl Chemical Hazard Label - 4 in Width - 4 in Height - 121468 - 754473-70813 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-7569 Black on White Square Vinyl Chemical Hazard Label - 4 in Width - 4 in Height - 121468
754473-70813
Brady B-7569 Black on White Square Vinyl Chemical Hazard Label - 4 in Width - 4 in Height - 121468 754473-70813
The Brady chemical hazard label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 chemical hazard label are: 4 in W x 4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This chemical hazard label uses vinyl for the label material and permanent acrylic as the adhesive.

The Brady chemical hazard label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 chemical hazard label are: 4 in W x 4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This chemical hazard label uses vinyl for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-70813
Product Name Brady B-7569 Black on White Square Vinyl Chemical Hazard Label - 4 in Width - 4 in Height - 121468
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 4935275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Pvc
Width 23.62 inches (600 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details