Brady Corporation Labels, Stickers, Decals - Preprinted 121449

Description
LOCK LABELS 5/8X4 RED/BK/WT W/FL
Request a Quote Datasheet
Description
LOCK LABELS 5/8X4 RED/BK/WT W/FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-121449-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-121449-ND
Labels, Stickers, Decals - Preprinted 2267-121449-ND
LOCK LABELS 5/8X4 RED/BK/WT W/FL

LOCK LABELS 5/8X4 RED/BK/WT W/FL

Buy Now Datasheet
Brady B-7569 Black / Red on White Rectangle Lockout / Tagout Label - 5/8 in Width - 4 in Height - 121449 - 754473-70791 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-7569 Black / Red on White Rectangle Lockout / Tagout Label - 5/8 in Width - 4 in Height - 121449
754473-70791
Brady B-7569 Black / Red on White Rectangle Lockout / Tagout Label - 5/8 in Width - 4 in Height - 121449 754473-70791
The Brady lockout / tagout label comes packaged 5 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 lockout / tagout label are: 5/8 in W x 4 in H. One of the important components to selecting the right proudct is the proper adhesive material. This lockout / tagout label uses permanent acrylic for the adhesive.

The Brady lockout / tagout label comes packaged 5 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 lockout / tagout label are: 5/8 in W x 4 in H. One of the important components to selecting the right proudct is the proper adhesive material. This lockout / tagout label uses permanent acrylic for the adhesive.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-121449-ND 754473-70791
Product Name Labels, Stickers, Decals - Preprinted Brady B-7569 Black / Red on White Rectangle Lockout / Tagout Label - 5/8 in Width - 4 in Height - 121449
Features Adhesive Backed Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Identification - 1878877-3 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 4113475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details