Brady Corporation Labels, Stickers, Decals - Preprinted 121448

Description
B7569.75X4.5, RED,BK/W 40PCS/PK
Request a Quote Datasheet
Description
B7569.75X4.5, RED,BK/W 40PCS/PK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-121448-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-121448-ND
Labels, Stickers, Decals - Preprinted 2267-121448-ND
B7569.75X4.5, RED,BK/W 40PCS/PK

B7569.75X4.5, RED,BK/W 40PCS/PK

Buy Now Datasheet
Brady B-7569 Black / Red on White Vinyl Lockout / Tagout Label - 5 in Width - 3/4 in Height - 121448 - 754473-70790 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-7569 Black / Red on White Vinyl Lockout / Tagout Label - 5 in Width - 3/4 in Height - 121448
754473-70790
Brady B-7569 Black / Red on White Vinyl Lockout / Tagout Label - 5 in Width - 3/4 in Height - 121448 754473-70790
The Brady lockout / tagout label comes packaged 40 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 lockout / tagout label are: 5 in W x 3/4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This lockout / tagout label uses vinyl for the label material and permanent acrylic as the adhesive.

The Brady lockout / tagout label comes packaged 40 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 lockout / tagout label are: 5 in W x 3/4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This lockout / tagout label uses vinyl for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-121448-ND 754473-70790
Product Name Labels, Stickers, Decals - Preprinted Brady B-7569 Black / Red on White Vinyl Lockout / Tagout Label - 5 in Width - 3/4 in Height - 121448
Features Adhesive Backed Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Mandatory Signs - 2847150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 1.64 ft (5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details