Brady Corporation Labels, Stickers, Decals - Preprinted 121437

Description
B7569 6X6 PUR,BLK/WHT 100/PKG UN
Request a Quote Datasheet
Description
B7569 6X6 PUR,BLK/WHT 100/PKG UN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-121437-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-121437-ND
Labels, Stickers, Decals - Preprinted 2267-121437-ND
B7569 6X6 PUR,BLK/WHT 100/PKG UN

B7569 6X6 PUR,BLK/WHT 100/PKG UN

Buy Now Datasheet
Brady B-7569 Black / Purple on White Square Vinyl Health, Sanitation & Waste Label - 6 in Width - 6 in Height - 121437 - 754473-70778 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-7569 Black / Purple on White Square Vinyl Health, Sanitation & Waste Label - 6 in Width - 6 in Height - 121437
754473-70778
Brady B-7569 Black / Purple on White Square Vinyl Health, Sanitation & Waste Label - 6 in Width - 6 in Height - 121437 754473-70778
These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 health, sanitation & waste label are: 6 in W x 6 in H. One of the important components to selecting the right product is the proper label and adhesive material. This health, sanitation & waste label uses vinyl for the label material and permanent acrylic as the adhesive.

These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 health, sanitation & waste label are: 6 in W x 6 in H. One of the important components to selecting the right product is the proper label and adhesive material. This health, sanitation & waste label uses vinyl for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-121437-ND 754473-70778
Product Name Labels, Stickers, Decals - Preprinted Brady B-7569 Black / Purple on White Square Vinyl Health, Sanitation & Waste Label - 6 in Width - 6 in Height - 121437
Features Adhesive Backed Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Exit Signs - 146386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details