Brady Corporation Brady B-7569 Black on Orange Square Vinyl Fire Hazard Label - 4 in Width - 4 in Height - 121429 121429

Description
The Brady fire hazard label comes packaged 500 labels per roll. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 fire hazard label are: 4 in W x 4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This fire hazard label uses vinyl for the label material and permanent acrylic as the adhesive.
Description
The Brady fire hazard label comes packaged 500 labels per roll. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 fire hazard label are: 4 in W x 4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This fire hazard label uses vinyl for the label material and permanent acrylic as the adhesive.

Suppliers

Company
Product
Description
Supplier Links
Brady B-7569 Black on Orange Square Vinyl Fire Hazard Label - 4 in Width - 4 in Height - 121429 - 754473-70770 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-7569 Black on Orange Square Vinyl Fire Hazard Label - 4 in Width - 4 in Height - 121429
754473-70770
Brady B-7569 Black on Orange Square Vinyl Fire Hazard Label - 4 in Width - 4 in Height - 121429 754473-70770
The Brady fire hazard label comes packaged 500 labels per roll. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 fire hazard label are: 4 in W x 4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This fire hazard label uses vinyl for the label material and permanent acrylic as the adhesive.

The Brady fire hazard label comes packaged 500 labels per roll. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 fire hazard label are: 4 in W x 4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This fire hazard label uses vinyl for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-70770
Product Name Brady B-7569 Black on Orange Square Vinyl Fire Hazard Label - 4 in Width - 4 in Height - 121429
Safety / Warning Type HAZMAT (Hazaondous Material); Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Fire Safety Signs - 7631850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire extinguisher
Materials of Construction Plastic / Film; Plastic
Width 3.54 inches (90 mm)
View Details