Brady Corporation GHS Corrosive Picto Label 121213

Description
GHS Corrosive Picto Label
Request a Quote Datasheet
Description
GHS Corrosive Picto Label
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GHS Corrosive Picto Label - 121213 - Brady Corporation
Milwaukee, WI, USA
GHS Corrosive Picto Label
121213
GHS Corrosive Picto Label 121213
GHS Corrosive Picto Label

GHS Corrosive Picto Label

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-121213-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-121213-ND
Labels, Stickers, Decals - Preprinted 2267-121213-ND
PIC 1808-50 50-B7541-RLL-CONT

PIC 1808-50 50-B7541-RLL-CONT

Buy Now Datasheet
Brady B-7541 Black / Red on White Square Polyester Hazardous Material Label - 2 in Width - 2 in Height - 121213 - 662820-54730 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-7541 Black / Red on White Square Polyester Hazardous Material Label - 2 in Width - 2 in Height - 121213
662820-54730
Brady B-7541 Black / Red on White Square Polyester Hazardous Material Label - 2 in Width - 2 in Height - 121213 662820-54730
The Brady hazardous material label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7541 hazardous material label are: 2 in W x 2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses polyester for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady hazardous material label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7541 hazardous material label are: 2 in W x 2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses polyester for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 121213 2267-121213-ND 662820-54730
Product Name GHS Corrosive Picto Label Labels, Stickers, Decals - Preprinted Brady B-7541 Black / Red on White Square Polyester Hazardous Material Label - 2 in Width - 2 in Height - 121213
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material); Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 1878869-3 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Exit Signs - 146368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details