Brady Corporation GHS Environmental Picto Label 121211

Description
GHS Environmental Picto Label
Request a Quote Datasheet
Description
GHS Environmental Picto Label
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GHS Environmental Picto Label - 121211 - Brady Corporation
Milwaukee, WI, USA
GHS Environmental Picto Label
121211
GHS Environmental Picto Label 121211
GHS Environmental Picto Label

GHS Environmental Picto Label

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-121211-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-121211-ND
Labels, Stickers, Decals - Preprinted 2267-121211-ND
PIC 1806-50X50-B7541-RLL -CONT

PIC 1806-50X50-B7541-RLL-CONT

Buy Now Datasheet
Brady B-7541 Black / Red on White Square Polyester Hazardous Material Label - 2 in Width - 2 in Height - 121211 - 662820-54720 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-7541 Black / Red on White Square Polyester Hazardous Material Label - 2 in Width - 2 in Height - 121211
662820-54720
Brady B-7541 Black / Red on White Square Polyester Hazardous Material Label - 2 in Width - 2 in Height - 121211 662820-54720
The Brady hazardous material label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7541 hazardous material label are: 2 in W x 2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses polyester for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady hazardous material label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7541 hazardous material label are: 2 in W x 2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses polyester for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 121211 2267-121211-ND 662820-54720
Product Name GHS Environmental Picto Label Labels, Stickers, Decals - Preprinted Brady B-7541 Black / Red on White Square Polyester Hazardous Material Label - 2 in Width - 2 in Height - 121211
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material); Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details