Brady Corporation GHS Oxidizing Picto Label 121205

Description
GHS Oxidizing Picto Label
Request a Quote Datasheet
Description
GHS Oxidizing Picto Label
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GHS Oxidizing Picto Label - 121205 - Brady Corporation
Milwaukee, WI, USA
GHS Oxidizing Picto Label
121205
GHS Oxidizing Picto Label 121205
GHS Oxidizing Picto Label

GHS Oxidizing Picto Label

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-121205-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-121205-ND
Labels, Stickers, Decals - Preprinted 2267-121205-ND
PIC 1803-50X50-B7541-RLL -CONT

PIC 1803-50X50-B7541-RLL-CONT

Buy Now Datasheet
Brady B-7541 White / Black / Red Diamond Polyester Chemical Hazard Label - 2 in Width - 2 in Height - 121205 - 662820-54705 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-7541 White / Black / Red Diamond Polyester Chemical Hazard Label - 2 in Width - 2 in Height - 121205
662820-54705
Brady B-7541 White / Black / Red Diamond Polyester Chemical Hazard Label - 2 in Width - 2 in Height - 121205 662820-54705
These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7541 chemical hazard label are: 2 in W x 2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This chemical hazard label uses polyester for the label material and permanent acrylic as the adhesive.

These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7541 chemical hazard label are: 2 in W x 2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This chemical hazard label uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 121205 2267-121205-ND 662820-54705
Product Name GHS Oxidizing Picto Label Labels, Stickers, Decals - Preprinted Brady B-7541 White / Black / Red Diamond Polyester Chemical Hazard Label - 2 in Width - 2 in Height - 121205
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material); Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details