Brady Corporation GHS Explosive Picto Label 121202

Description
GHS Explosive Picto Label
Request a Quote Datasheet
Description
GHS Explosive Picto Label
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GHS Explosive Picto Label - 121202 - Brady Corporation
Milwaukee, WI, USA
GHS Explosive Picto Label
121202
GHS Explosive Picto Label 121202
GHS Explosive Picto Label

GHS Explosive Picto Label

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-121202-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-121202-ND
Labels, Stickers, Decals - Preprinted 2267-121202-ND
PIC 1801-50X50-B7541-RLL -CONT

PIC 1801-50X50-B7541-RLL-CONT

Buy Now Datasheet
Brady B-7541 Red / White / Black Diamond Polyester Fire Hazard Label - 2 in Width - 2 in Height - 121202 - 662820-54693 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-7541 Red / White / Black Diamond Polyester Fire Hazard Label - 2 in Width - 2 in Height - 121202
662820-54693
Brady B-7541 Red / White / Black Diamond Polyester Fire Hazard Label - 2 in Width - 2 in Height - 121202 662820-54693
These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7541 fire hazard label are: 2 in W x 2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This fire hazard label uses polyester for the label material and permanent acrylic as the adhesive.

These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7541 fire hazard label are: 2 in W x 2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This fire hazard label uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 121202 2267-121202-ND 662820-54693
Product Name GHS Explosive Picto Label Labels, Stickers, Decals - Preprinted Brady B-7541 Red / White / Black Diamond Polyester Fire Hazard Label - 2 in Width - 2 in Height - 121202
Safety / Warning Type HAZMAT (Hazaondous Material); Flammable / Explosion Hazard HAZMAT (Hazaondous Material); Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 4498221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pvc
Width 17.72 inches (450 mm)
Height 1.94 ft (5.9 dm)
View Details