Brady Corporation GHS Severe Toxic Picto Label 121200

Description
GHS Severe Toxic Picto Label
Request a Quote Datasheet
Description
GHS Severe Toxic Picto Label
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GHS Severe Toxic Picto Label - 121200 - Brady Corporation
Milwaukee, WI, USA
GHS Severe Toxic Picto Label
121200
GHS Severe Toxic Picto Label 121200
GHS Severe Toxic Picto Label

GHS Severe Toxic Picto Label

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-121200-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-121200-ND
Labels, Stickers, Decals - Preprinted 2267-121200-ND
PIC 1809-40X40-B7541-CRD

PIC 1809-40X40-B7541-CRD

Buy Now Datasheet
Brady B-7541 White / Black / Red Diamond Polyester Hazardous Area Label - 1.5 in Width - 1.5 in Height - 121200 - 662820-54734 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-7541 White / Black / Red Diamond Polyester Hazardous Area Label - 1.5 in Width - 1.5 in Height - 121200
662820-54734
Brady B-7541 White / Black / Red Diamond Polyester Hazardous Area Label - 1.5 in Width - 1.5 in Height - 121200 662820-54734
These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7541 hazardous area label are: 1.5 in W x 1.5 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous area label uses polyester for the label material and permanent acrylic as the adhesive.

These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7541 hazardous area label are: 1.5 in W x 1.5 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous area label uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 121200 2267-121200-ND 662820-54734
Product Name GHS Severe Toxic Picto Label Labels, Stickers, Decals - Preprinted Brady B-7541 White / Black / Red Diamond Polyester Hazardous Area Label - 1.5 in Width - 1.5 in Height - 121200
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Ear protection
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details