Brady Corporation GHS Flammable Picto Label 121189

Description
GHS Flammable Picto Label
Request a Quote Datasheet
Description
GHS Flammable Picto Label
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GHS Flammable Picto Label - 121189 - Brady Corporation
Milwaukee, WI, USA
GHS Flammable Picto Label
121189
GHS Flammable Picto Label 121189
GHS Flammable Picto Label

GHS Flammable Picto Label

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-121189-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-121189-ND
Labels, Stickers, Decals - Preprinted 2267-121189-ND
PIC 1802-100 100-B7541-RLL-DC

PIC 1802-100 100-B7541-RLL-DC

Buy Now Datasheet
Brady B-7541 Red / White / Black Diamond Polyester Fire Hazard Label - 4 in Width - 4 in Height - 121189 - 662820-54696 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-7541 Red / White / Black Diamond Polyester Fire Hazard Label - 4 in Width - 4 in Height - 121189
662820-54696
Brady B-7541 Red / White / Black Diamond Polyester Fire Hazard Label - 4 in Width - 4 in Height - 121189 662820-54696
These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7541 fire hazard label are: 4 in W x 4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This fire hazard label uses polyester for the label material and permanent acrylic as the adhesive.

These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7541 fire hazard label are: 4 in W x 4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This fire hazard label uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 121189 2267-121189-ND 662820-54696
Product Name GHS Flammable Picto Label Labels, Stickers, Decals - Preprinted Brady B-7541 Red / White / Black Diamond Polyester Fire Hazard Label - 4 in Width - 4 in Height - 121189
Safety / Warning Type HAZMAT (Hazaondous Material); Flammable / Explosion Hazard HAZMAT (Hazaondous Material); Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire action
Materials of Construction Plastic / Film; Plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details