Brady Corporation Hazardous Waste Labels - Label California Specific 121152

Description
Labels comply with all current Federal regulations regarding identification of hazardous waste material for trasportation off-site.
Request a Quote Datasheet
Description
Labels comply with all current Federal regulations regarding identification of hazardous waste material for trasportation off-site.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Waste Labels - Label California Specific - 121152 - Brady Corporation
Milwaukee, WI, USA
Hazardous Waste Labels - Label California Specific
121152
Hazardous Waste Labels - Label California Specific 121152
Labels comply with all current Federal regulations regarding identification of hazardous waste material for trasportation off-site.

Labels comply with all current Federal regulations regarding identification of hazardous waste material for trasportation off-site.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-121152-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-121152-ND
Labels, Stickers, Decals - Preprinted 2267-121152-ND
B7569 6X6 BLK,RD/YEL 100 PCS/PKG

B7569 6X6 BLK,RD/YEL 100 PCS/PKG

Buy Now Datasheet
Brady B-7569 Black / Red on Yellow Square Vinyl Health, Sanitation & Waste Label - 6 in Width - 6 in Height - Printed Text = HAZARDOUS WASTE - FEDERAL LAW PROHIBITS IMPROPER DISPOSAL - CALIFORNIA SPEC - 754473-70658 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-7569 Black / Red on Yellow Square Vinyl Health, Sanitation & Waste Label - 6 in Width - 6 in Height - Printed Text = HAZARDOUS WASTE - FEDERAL LAW PROHIBITS IMPROPER DISPOSAL - CALIFORNIA SPEC
754473-70658
Brady B-7569 Black / Red on Yellow Square Vinyl Health, Sanitation & Waste Label - 6 in Width - 6 in Height - Printed Text = HAZARDOUS WASTE - FEDERAL LAW PROHIBITS IMPROPER DISPOSAL - CALIFORNIA SPEC 754473-70658
The Brady health, sanitation & waste label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 health, sanitation & waste label are: 6 in W x 6 in H. One of the important components to selecting the right product is the proper label and adhesive material. This health, sanitation & waste label uses vinyl for the label material and permanent acrylic as the adhesive. These health, sanitation & waste labels frequently have text printed on them. Printed text is HAZARDOUS WASTE - FEDERAL LAW PROHIBITS IMPROPER DISPOSAL - CALIFORNIA SPECIFIC.

The Brady health, sanitation & waste label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 health, sanitation & waste label are: 6 in W x 6 in H. One of the important components to selecting the right product is the proper label and adhesive material. This health, sanitation & waste label uses vinyl for the label material and permanent acrylic as the adhesive. These health, sanitation & waste labels frequently have text printed on them. Printed text is HAZARDOUS WASTE - FEDERAL LAW PROHIBITS IMPROPER DISPOSAL - CALIFORNIA SPECIFIC.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 121152 2267-121152-ND 754473-70658
Product Name Hazardous Waste Labels - Label California Specific Labels, Stickers, Decals - Preprinted Brady B-7569 Black / Red on Yellow Square Vinyl Health, Sanitation & Waste Label - 6 in Width - 6 in Height - Printed Text = HAZARDOUS WASTE - FEDERAL LAW PROHIBITS IMPROPER DISPOSAL - CALIFORNIA SPEC
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details