Brady Corporation Labels, Stickers, Decals - Preprinted 121060

Description
B7569 1.5X2 RTK BAR 50/PACK
Request a Quote Datasheet
Description
B7569 1.5X2 RTK BAR 50/PACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-121060-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-121060-ND
Labels, Stickers, Decals - Preprinted 2267-121060-ND
B7569 1.5X2 RTK BAR 50/PACK

B7569 1.5X2 RTK BAR 50/PACK

Buy Now Datasheet
Brady B-7569 Outdoor Vinyl Tool & Equipment Storage Label - 2 in Width - 1 1/2 in Height - Roll - 121060 - 754473-70461 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-7569 Outdoor Vinyl Tool & Equipment Storage Label - 2 in Width - 1 1/2 in Height - Roll - 121060
754473-70461
Brady B-7569 Outdoor Vinyl Tool & Equipment Storage Label - 2 in Width - 1 1/2 in Height - Roll - 121060 754473-70461
The Brady tool & equipment storage label comes packaged 50 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 tool & equipment storage label are: 2 in W x 1 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This tool & equipment storage label uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady tool & equipment storage label comes packaged 50 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 tool & equipment storage label are: 2 in W x 1 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This tool & equipment storage label uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-121060-ND 754473-70461
Product Name Labels, Stickers, Decals - Preprinted Brady B-7569 Outdoor Vinyl Tool & Equipment Storage Label - 2 in Width - 1 1/2 in Height - Roll - 121060
Features Adhesive Backed Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 1812249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details