Brady Corporation Specific Hazard Symbols for Hazcom Panels 121055

Description
Die-cut numbers and specific hazard symbols are perfect for use with Hazardous Material Signals (sold separately). Tough B-933 outdoor grade self-sticking vinyl characters are black Gothic style (except for magenta radiation trefoil). Standard package:
Request a Quote Datasheet
Description
Die-cut numbers and specific hazard symbols are perfect for use with Hazardous Material Signals (sold separately). Tough B-933 outdoor grade self-sticking vinyl characters are black Gothic style (except for magenta radiation trefoil). Standard package:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Specific Hazard Symbols for Hazcom Panels
121055
Specific Hazard Symbols for Hazcom Panels 121055
Die-cut numbers and specific hazard symbols are perfect for use with Hazardous Material Signals (sold separately). Tough B-933 outdoor grade self-sticking vinyl characters are black Gothic style (except for magenta radiation trefoil). Standard package:

Die-cut numbers and specific hazard symbols are perfect for use with Hazardous Material Signals (sold separately). Tough B-933 outdoor grade self-sticking vinyl characters are black Gothic style (except for magenta radiation trefoil). Standard package:

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-121055-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-121055-ND
Labels, Stickers, Decals - Preprinted 2267-121055-ND
"B7569 3X6 BLK/WHT ""ALK"" 10/PK"

"B7569 3X6 BLK/WHT ""ALK"" 10/PK"

Buy Now Datasheet
Brady B-7569 Black on White Vinyl Hazardous Material Label - 6 in Width - 3 in Height - Printed Text = ALK - 121055 - 754473-70445 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-7569 Black on White Vinyl Hazardous Material Label - 6 in Width - 3 in Height - Printed Text = ALK - 121055
754473-70445
Brady B-7569 Black on White Vinyl Hazardous Material Label - 6 in Width - 3 in Height - Printed Text = ALK - 121055 754473-70445
The Brady hazardous material label comes packaged 10 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 hazardous material label are: 6 in W x 3 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is ALK.

The Brady hazardous material label comes packaged 10 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 hazardous material label are: 6 in W x 3 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is ALK.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 121055 2267-121055-ND 754473-70445
Product Name Specific Hazard Symbols for Hazcom Panels Labels, Stickers, Decals - Preprinted Brady B-7569 Black on White Vinyl Hazardous Material Label - 6 in Width - 3 in Height - Printed Text = ALK - 121055
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details