Brady Corporation Specific Hazard Symbols for Hazcom Panels 121052

Description
Die-cut numbers and specific hazard symbols are perfect for use with Hazardous Material Signals (sold separately). Tough B-933 outdoor grade self-sticking vinyl characters are black Gothic style (except for magenta radiation trefoil). Standard package:
Request a Quote Datasheet
Description
Die-cut numbers and specific hazard symbols are perfect for use with Hazardous Material Signals (sold separately). Tough B-933 outdoor grade self-sticking vinyl characters are black Gothic style (except for magenta radiation trefoil). Standard package:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specific Hazard Symbols for Hazcom Panels - 121052 - Brady Corporation
Milwaukee, WI, USA
Specific Hazard Symbols for Hazcom Panels
121052
Specific Hazard Symbols for Hazcom Panels 121052
Die-cut numbers and specific hazard symbols are perfect for use with Hazardous Material Signals (sold separately). Tough B-933 outdoor grade self-sticking vinyl characters are black Gothic style (except for magenta radiation trefoil). Standard package:

Die-cut numbers and specific hazard symbols are perfect for use with Hazardous Material Signals (sold separately). Tough B-933 outdoor grade self-sticking vinyl characters are black Gothic style (except for magenta radiation trefoil). Standard package:

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-121052-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-121052-ND
Labels, Stickers, Decals - Preprinted 2267-121052-ND
"B7569,3X6"", BLK/WHT ""OXY"" LABEL,"

"B7569,3X6"", BLK/WHT ""OXY"" LABEL,"

Buy Now Datasheet
Brady B-7569 Black on White Vinyl Hazardous Material Label - 6 in Width - 3 in Height - Printed Text = OXY - 121052 - 754473-70441 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-7569 Black on White Vinyl Hazardous Material Label - 6 in Width - 3 in Height - Printed Text = OXY - 121052
754473-70441
Brady B-7569 Black on White Vinyl Hazardous Material Label - 6 in Width - 3 in Height - Printed Text = OXY - 121052 754473-70441
The Brady hazardous material label comes packaged 10 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 hazardous material label are: 6 in W x 3 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is OXY.

The Brady hazardous material label comes packaged 10 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 hazardous material label are: 6 in W x 3 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is OXY.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 121052 2267-121052-ND 754473-70441
Product Name Specific Hazard Symbols for Hazcom Panels Labels, Stickers, Decals - Preprinted Brady B-7569 Black on White Vinyl Hazardous Material Label - 6 in Width - 3 in Height - Printed Text = OXY - 121052
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 218621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.1640 ft (0.5000 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-804-ND - DigiKey
Specs
Materials of Construction Polyester
View Details