Brady Corporation MiniMark™ Industrial Printer General Purpose Vinyl Tape 120859

Description
Brady's indoor/outdoor marking vinyl is a high gloss, durable, flexible, pressure sensitive adhesive product, designed for use in MiniMark™ Industrial Label Printer. Great for making Safety Signs, Pipemarkers, Arrow Tape, Warehouse Marking, Warning Panels and much more.
Description
Brady's indoor/outdoor marking vinyl is a high gloss, durable, flexible, pressure sensitive adhesive product, designed for use in MiniMark™ Industrial Label Printer. Great for making Safety Signs, Pipemarkers, Arrow Tape, Warehouse Marking, Warning Panels and much more.

Suppliers

Company
Product
Description
Supplier Links
MiniMark™ Industrial Printer General Purpose Vinyl Tape - 120859 - Brady Corporation
Milwaukee, WI, USA
MiniMark™ Industrial Printer General Purpose Vinyl Tape
120859
MiniMark™ Industrial Printer General Purpose Vinyl Tape 120859
Brady's indoor/outdoor marking vinyl is a high gloss, durable, flexible, pressure sensitive adhesive product, designed for use in MiniMark™ Industrial Label Printer. Great for making Safety Signs, Pipemarkers, Arrow Tape, Warehouse Marking, Warning Panels and much more.

Brady's indoor/outdoor marking vinyl is a high gloss, durable, flexible, pressure sensitive adhesive product, designed for use in MiniMark™ Industrial Label Printer. Great for making Safety Signs, Pipemarkers, Arrow Tape, Warehouse Marking, Warning Panels and much more.

Supplier's Site
Brady B-7569 Orange Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.25 in Width - 110 ft Length - 120859 - 754473-70093 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-7569 Orange Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.25 in Width - 110 ft Length - 120859
754473-70093
Brady B-7569 Orange Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.25 in Width - 110 ft Length - 120859 754473-70093
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP31, Globalmark, Minimark, Powermark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 continuous thermal transfer printer label roll are: 110 ft L x 2.25 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP31, Globalmark, Minimark, Powermark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 continuous thermal transfer printer label roll are: 110 ft L x 2.25 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 120859 754473-70093
Product Name MiniMark™ Industrial Printer General Purpose Vinyl Tape Brady B-7569 Orange Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.25 in Width - 110 ft Length - 120859
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 4425891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.3937 inches (10 mm)
View Details
Label Rolls - 2815888 - RS Components, Ltd.
Specs
Color White
Width 0.4331 inches (11 mm)
Length 164 ft (500 dm)
View Details
Thermal Transfer Printable Polyester - XF-445 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Gloss White
View Details