Brady Corporation Signs, Nameplates, Posters 120800

Description
B555 7X10 BLK,RED/WHT FACE MASK
Request a Quote Datasheet
Description
B555 7X10 BLK,RED/WHT FACE MASK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-120800-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-120800-ND
Signs, Nameplates, Posters 2267-120800-ND
B555 7X10 BLK,RED/WHT FACE MASK

B555 7X10 BLK,RED/WHT FACE MASK

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Fire Safety Sign - 10 in Width x 7 in Height - 120800 - 754473-70054 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Fire Safety Sign - 10 in Width x 7 in Height - 120800
754473-70054
Brady B-555 Aluminum Rectangle Fire Safety Sign - 10 in Width x 7 in Height - 120800 754473-70054
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-120800-ND 754473-70054
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Fire Safety Sign - 10 in Width x 7 in Height - 120800
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 2820341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details