Brady Corporation Brady B-555 Aluminum Rectangle Fire Safety Sign - 10 in Width x 7 in Height - 120696 120696

Description
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire safety sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire safety sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-555 Aluminum Rectangle Fire Safety Sign - 10 in Width x 7 in Height - 120696 - 754473-69949 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Fire Safety Sign - 10 in Width x 7 in Height - 120696
754473-69949
Brady B-555 Aluminum Rectangle Fire Safety Sign - 10 in Width x 7 in Height - 120696 754473-69949
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire safety sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire safety sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-69949
Product Name Brady B-555 Aluminum Rectangle Fire Safety Sign - 10 in Width x 7 in Height - 120696
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details