Brady Corporation Signs, Nameplates, Posters 120669

Description
B401 7X10 BLK,GRN/WHT FIRE SAFET
Request a Quote Datasheet
Description
B401 7X10 BLK,GRN/WHT FIRE SAFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-120669-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-120669-ND
Signs, Nameplates, Posters 2267-120669-ND
B401 7X10 BLK,GRN/WHT FIRE SAFET

B401 7X10 BLK,GRN/WHT FIRE SAFET

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle Fire Safety Sign - 10 in Width x 7 in Height - 120669 - 754473-69922 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Fire Safety Sign - 10 in Width x 7 in Height - 120669
754473-69922
Brady B-401 High Impact Polystyrene Rectangle Fire Safety Sign - 10 in Width x 7 in Height - 120669 754473-69922
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire safety sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire safety sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-120669-ND 754473-69922
Product Name Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle Fire Safety Sign - 10 in Width x 7 in Height - 120669
Materials of Construction Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 218619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.0525 ft (0.1600 dm)
View Details