Brady Corporation Brady B-946 Vinyl Rectangle Fire Safety Sign - 7 in Width x 5 in Height - Pressure Sensitive Adhesive - 120614 120614

Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire safety sign is constructed using vinyl which is the B-946 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire safety sign is constructed using vinyl which is the B-946 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 Vinyl Rectangle Fire Safety Sign - 7 in Width x 5 in Height - Pressure Sensitive Adhesive - 120614 - 754473-69867 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Rectangle Fire Safety Sign - 7 in Width x 5 in Height - Pressure Sensitive Adhesive - 120614
754473-69867
Brady B-946 Vinyl Rectangle Fire Safety Sign - 7 in Width x 5 in Height - Pressure Sensitive Adhesive - 120614 754473-69867
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire safety sign is constructed using vinyl which is the B-946 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire safety sign is constructed using vinyl which is the B-946 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-69867
Product Name Brady B-946 Vinyl Rectangle Fire Safety Sign - 7 in Width x 5 in Height - Pressure Sensitive Adhesive - 120614
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 2013308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Height 1.31 ft (4 dm)
View Details